Search
Filters

MAX8526EUD+T

Part No : MAX8526EUD+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 2A 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,810 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 3.4V
Dropout Voltage-Max 0.2V @ 2A
Output Current 2A
Operating Supply Current 440μA
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.5 V to 3.4 V
Voltage - Dropout (Typical) 0.1V @ 2A
Mounting SMD (SMT)
Case / Package 14-TSSOP-EP
Win Source Part Number 074057-MAX8526EUD+T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Maxim Integrated MAX8526EUD+T, 2A Adjustable REG LDO, offers a maximum input voltage of 3.6V, with a 0.2V @ 2A maximum drop voltage. The MAX8526EUD+T is fully intergrated into a 14-TSSOP-EP package, opreating at different temperatures from -40°C to 85°C, with 0.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 3.4V
Dropout Voltage-Max 0.2V @ 2A
Output Current 2A
Operating Supply Current 440μA
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.5 V to 3.4 V
Voltage - Dropout (Typical) 0.1V @ 2A
Mounting SMD (SMT)
Case / Package 14-TSSOP-EP
Win Source Part Number 074057-MAX8526EUD+T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8526EUD+T
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
MAX8526EUD+T Price

MAX8526EUD+T Datasheet
MAX8526EUD+T Application

MAX8526EUD+T Replacement
MAX8526EUD+T Pdf

MAX8526EUD+T Pinout
MAX8526EUD+T Image

MAX8526EUD+T Picture
MAX8526EUD+T In Stock

MAX8526EUD+T Distributor
MAX8526EUD+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-5
250
IC CLK BUFF 18OUT 200MHZ 100LBGA
21
CAP CER 0.068UF 50V X7R 0805
450
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
5
IC REG CTRLR BOOST SOT23-5
488
MOSFET N-CH 30V 1.6A SCH6
450
Automotive Grade, Fully Integrated, Hall Effect-Based Linear Current Sensor with 2.1 kVRMS Voltage Isolation and a Low-Resistance Current Conductor
85

Top Sellers