The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX882ESA+T

Part No MAX882ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.2A 8SOIC
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
Pricing & Ordering $3.776 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.9120
$54.032
25+
$4.0300
$100.750
39+
$3.9040
$152.256
53+
$3.7780
$200.234
69+
$3.6520
$251.988
92+
$3.2750
$301.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 45,500 pieces
MOQ: 11 pcs
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
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.64V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022222-MAX882ESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient

Description

MAX882ESA+T - Low-Dropout, Low-Power Voltage Regulator

The MAX882ESA+T from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 200mA. This compact component is ideal for portable electronics, where extended battery life is crucial. The regulator is capable of maintaining a consistent output even with a very low input-to-output voltage differential, making it perfect for applications operating on tight power budgets.

Key Features

  • Output Voltage: The device provides a fixed output voltage, which can be set by the user to meet the specific demands of their application.
  • Low Dropout: It boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is only slightly above the output voltage, reducing power loss and heat dissipation.
  • Power Saving: With a quiescent current of just 17µA and a shutdown current of 0.1µA, the MAX882ESA+T is optimized for battery-powered devices, helping to prolong battery life.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against damage due to excessive heat.
  • Package: The regulator comes in a space-saving 8-pin SOIC package, making it suitable for compact PCB layouts.

Applications

The MAX882ESA+T is versatile and can be used in a variety of applications, including:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Media Players
  • Mobile Phones
  • Wireless Communication Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX882ESA+T is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic products. With its robust design and built-in protection features, the MAX882ESA+T ensures a reliable power supply for sensitive electronic components.

Whether you're developing a new portable device or looking to improve the power efficiency of an existing product, the MAX882ESA+T offers a compact, reliable, and energy-efficient solution for your voltage regulation needs.