Search
Filters

MAX8863SEUK

Part No :
MAX8863SEUK
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.85V/ADJ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 2,678 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.8V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 120mA
Operating Supply Current 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.84V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 207603-MAX8863SEUK
Maxim Integrated MAX8863SEUK, 120mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 6.5V, with a 0.12V @ 50mA maximum drop voltage. The MAX8863SEUK is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.25V (2.8V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.8V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 120mA
Operating Supply Current 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.84V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 207603-MAX8863SEUK
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8863SEUK
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
MAX8863SEUK Price

MAX8863SEUK Datasheet
MAX8863SEUK Application

MAX8863SEUK Replacement
MAX8863SEUK Pdf

MAX8863SEUK Pinout
MAX8863SEUK Image

MAX8863SEUK Picture
MAX8863SEUK In Stock

MAX8863SEUK Distributor
MAX8863SEUK PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
95
Inductors for Power Circuits
65
IC OPAMP GP 1.5MHZ RRO 8DIP
2031
5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16DIP
5

Top Sellers