The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX8863SEUK+T

Part No MAX8863SEUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V/ADJ SOT23-5
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
Pricing & Ordering $0.306 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
100+
$0.5090
$50.900
240+
$0.4180
$100.320
375+
$0.4050
$151.875
515+
$0.3920
$201.880
660+
$0.3790
$250.140
885+
$0.3400
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,651 pieces
MOQ: 100 pcs
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
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.8V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 120mA
Operating Supply Current 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.84V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038517-MAX8863SEUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance

Description

Introducing the MAX8863SEUK+T from Maxim Integrated

The MAX8863SEUK+T is a cutting-edge low-dropout linear regulator (LDO) designed for applications requiring a high degree of precision and reliability. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures efficient power management within a compact SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • High Accuracy: The MAX8863SEUK+T boasts an impressive output voltage accuracy of ±1%, catering to the needs of critical applications that demand precise voltage regulation.
  • Low Dropout Voltage: With a low dropout voltage of just 180mV at 50mA, this LDO facilitates efficient operation even in scenarios with minimal difference between the input and output voltages.
  • Adjustable Output: Users can adjust the output voltage from 1.25V to 5V using external resistors, providing flexibility across various design requirements.
  • High Output Current: Capable of delivering up to 50mA of output current, it is suitable for powering a wide range of devices from sensors to microcontrollers.
  • Thermal Overload Protection: The thermal overload protection feature ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Short-Circuit Protection: The built-in short-circuit protection adds an extra layer of safety, safeguarding the LDO and connected components from potential harm caused by circuit malfunctions.

Applications

The MAX8863SEUK+T is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Cellular phones
  • Wireless communication devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX8863SEUK+T is no exception. Each unit is rigorously tested to meet high standards of performance and reliability, ensuring that designers and engineers can integrate this LDO with confidence into their products.

Whether you're developing a new portable device or looking to enhance the power management system of an existing product, the MAX8863SEUK+T offers the efficiency, precision, and durability needed to meet your requirements.