Search
Filters

MC7809CTG

Part No :
MC7809CTG
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 9V 1A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
90+
$0.566
$50.940
210+
$0.479
$100.590
325+
$0.464
$150.800
445+
$0.450
$200.250
575+
$0.435
$250.125
765+
$0.392
$299.880
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 61dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 022865-MC7809CTG
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Application Field Used in Automotive
ON Semiconductor MC7809CTG, 1A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The MC7809CTG is fully intergrated into a TO-220AB package, opreating at different temperatures from 0°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 61dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 022865-MC7809CTG
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC7809CTG
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
MC7809CTG Price

MC7809CTG Datasheet
MC7809CTG Application

MC7809CTG Replacement
MC7809CTG Pdf

MC7809CTG Pinout
MC7809CTG Image

MC7809CTG Picture
MC7809CTG In Stock

MC7809CTG Distributor
MC7809CTG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG INV 12V TO220
169
Precision Operational Amplifier
TRANS PNP 60V 1A TO-220
1146
Compact Synchronous Buck Regulators | IC REG BUCK ADJUSTABLE 2A 8TDFN
461
AMP DEU1SCHUAND | CONN HEADER R/A 10POS 2.54MM
30
High-performance Electrically Erasable Programmable Logic Device
21

Top Sellers