WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MC7812ECTBU

Part No :
MC7812ECTBU
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 12V 1A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 71dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 140305-MC7812ECTBU
Fairchild/ON Semiconductor MC7812ECTBU, 1A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The MC7812ECTBU is fully intergrated into a TO-220-3 package, opreating at different temperatures from -40°C to 125°C, with 12V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 71dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 140305-MC7812ECTBU
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC7812ECTBU
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
MC7812ECTBU Price

MC7812ECTBU Datasheet
MC7812ECTBU Application

MC7812ECTBU Replacement
MC7812ECTBU Pdf

MC7812ECTBU Pinout
MC7812ECTBU Image

MC7812ECTBU Picture
MC7812ECTBU In Stock

MC7812ECTBU Distributor
MC7812ECTBU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Octal D-Type Flip-Flop with 3-STATE Outputs
Accurate, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator With Two-Wire Interface
512K X 8 BIT HIGH SPEED CMOS SRAM
MAGNETIC SWITCH OMNIPOLAR 3SIP
43

Top Sellers