Search
Filters

MC78FC50HT1G

IC REG LDO 5V 80MA SOT89-3
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
ON Semiconductor MC78FC50HT1G, 80mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.7V @ 40mA maximum drop voltage. The MC78FC50HT1G is fully intergrated into a SOT-89-3 package, opreating at different temperatures from -30°C to 80°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 40mA
Output Current 80mA
Operating Supply Current 3.9μA
Control Protection Features Over Current
Temperature Range - Operating -30°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022889-MC78FC50HT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 40mA
Output Current 80mA
Operating Supply Current 3.9μA
Control Protection Features Over Current
Temperature Range - Operating -30°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.5V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022889-MC78FC50HT1G
MC78FC50HT1G Price

MC78FC50HT1G Datasheet
MC78FC50HT1G Application

MC78FC50HT1G Replacement
MC78FC50HT1G Pdf

MC78FC50HT1G Pinout
MC78FC50HT1G Image

MC78FC50HT1G Picture
MC78FC50HT1G In Stock

MC78FC50HT1G Distributor
MC78FC50HT1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CONN HDR 10POS 0.4MM SMD
276237
MIXED SIGNAL MICROCONTROLLER
420
VARISTOR 910V 4.5KA DISC 14MM
31850
QFNOSRAMREV E# T&R
2187
IC EEPROM 2KBIT 400KHZ SOT23-6
8769