Search
Filters

MC78L05ACHX

Part No :
MC78L05ACHX
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.1A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
295+
$0.170
$50.150
695+
$0.144
$100.080
1,075+
$0.140
$150.500
1,485+
$0.135
$200.475
1,910+
$0.131
$250.210
2,545+
$0.118
$300.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 074669-MC78L05ACHX
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
Fairchild/ON Semiconductor MC78L05ACHX, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the MC78L05ACHX is fully intergrated into a SOT-89-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Operating Supply Current 5.5mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 074669-MC78L05ACHX
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC78L05ACHX
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
MC78L05ACHX Price

MC78L05ACHX Datasheet
MC78L05ACHX Application

MC78L05ACHX Replacement
MC78L05ACHX Pdf

MC78L05ACHX Pinout
MC78L05ACHX Image

MC78L05ACHX Picture
MC78L05ACHX In Stock

MC78L05ACHX Distributor
MC78L05ACHX PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Surface Mount Schottky Barrier Rectifier
180000
TRANS PNP 140V 3A E-LINE
1214
SENSOR TEMP I2C/SMBUS 8UMAX
190
Overvoltage Protection for 2-Series to 5-Series Cell Li-Ion Batteries with Internal Delay Timer
4
Stereo 2.2W Audio Power Amplifier
105
MOSFET 2P-CH 25V 0.41A SC70-6
902

Top Sellers