Search
Filters

MC78M05BDTRKG

Part No : MC78M05BDTRKG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
255+
€0.177
€45.212
600+
€0.150
€90.180
930+
€0.146
€135.594
1,275+
€0.141
€180.158
1,645+
€0.137
€225.036
2,210+
€0.122
€270.504
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,500 pieces can ship immediately
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 022910-MC78M05BDTRKG
Family Name MC78M05
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
NCV78M05BDTRKG;  TS78M05CP;   TS78M05LACP RO; 

ON Semiconductor MC78M05BDTRKG, 500mA Fixed REG LDO, offers a maximum input voltage of 35V, the MC78M05BDTRKG is fully intergrated into a DPAK-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 022910-MC78M05BDTRKG
Family Name MC78M05
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
NCV78M05BDTRKG;  TS78M05CP;   TS78M05LACP RO; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC78M05BDTRKG
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
MC78M05BDTRKG Price

MC78M05BDTRKG Datasheet
MC78M05BDTRKG Application

MC78M05BDTRKG Replacement
MC78M05BDTRKG Pdf

MC78M05BDTRKG Pinout
MC78M05BDTRKG Image

MC78M05BDTRKG Picture
MC78M05BDTRKG In Stock

MC78M05BDTRKG Distributor
MC78M05BDTRKG PMIC - Voltage Regulators - Linear