Search
Filters

MC7915CD2TR4G

Part No :
MC7915CD2TR4G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO -15V 1A D2PAK
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
115+
$0.4350
$50.025
275+
$0.3680
$101.200
425+
$0.3570
$151.725
580+
$0.3460
$200.680
750+
$0.3350
$251.250
995+
$0.3020
$300.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,858 pieces can ship immediately
MOQ: 115 pcs
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
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.3V @ 1A (Typ)
Output Current 1A
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 074697-MC7915CD2TR4G
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
ON Semiconductor MC7915CD2TR4G, 1A Fixed REG LDO, offers a maximum input voltage of -35V, with a 1.3V @ 1A (Typ) maximum drop voltage. The MC7915CD2TR4G is fully intergrated into a D2PAK package, opreating at different temperatures from 0°C to 125°C, with -15V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.3V @ 1A (Typ)
Output Current 1A
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 074697-MC7915CD2TR4G
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC7915CD2TR4G
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
MC7915CD2TR4G Price

MC7915CD2TR4G Datasheet
MC7915CD2TR4G Application

MC7915CD2TR4G Replacement
MC7915CD2TR4G Pdf

MC7915CD2TR4G Pinout
MC7915CD2TR4G Image

MC7915CD2TR4G Picture
MC7915CD2TR4G In Stock

MC7915CD2TR4G Distributor
MC7915CD2TR4G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Low Power 5V RS232 Dual Driver/Receiver with ±15kV ESD Protection
218
OptiMOSTM3 Power-Transistor
87
DIODE GEN PURP 400V 3A POWERDI5
699
DIODE SCHOTTKY 4V 30MA SC76
300
MOSFET P-CH 30V 4.6A 8-SOIC
100
2 Mbit (128K x 16) Static RAM
13

Top Sellers