Search
Filters

MC79M12CTG

IC REG LDO -12V 0.5A TO220AB
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,310 In Stock
ON Semiconductor MC79M12CTG, 500mA Fixed REG LDO, offers a maximum input voltage of -35V, with a 1.1V @ 500mA (Typ) maximum drop voltage. The MC79M12CTG is fully intergrated into a TO-220AB package, opreating at different temperatures from 0°C to 125°C, with -12V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -12V
Dropout Voltage-Max 1.1V @ 500mA (Typ)
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -12V
Voltage - Dropout (Typical) 1.1V @ 500mA
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022942-MC79M12CTG
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -12V
Dropout Voltage-Max 1.1V @ 500mA (Typ)
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -12V
Voltage - Dropout (Typical) 1.1V @ 500mA
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022942-MC79M12CTG
MC79M12CTG Price

MC79M12CTG Datasheet
MC79M12CTG Application

MC79M12CTG Replacement
MC79M12CTG Pdf

MC79M12CTG Pinout
MC79M12CTG Image

MC79M12CTG Picture
MC79M12CTG In Stock

MC79M12CTG Distributor
MC79M12CTG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Chip Inductors – 1008CS Series (2520)
10500
IC GATE AND 4CH 2-INP 14-TSSOP
897
MOSFET N-CH 40V 50A LFPAK
400
IC VREF SHUNT 5V 8SOIC
4378
CAP TANT 4.7UF 16V 10% 1411
11900
Presettable Counters
12