Search
Filters

MIC29300-3.3WT

IC REG LDO 3.3V 3A TO220-3
Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews
Microchip Technology MIC29300-3.3WT, 3A Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.6V @ 3A maximum drop voltage. The MIC29300-3.3WT is fully intergrated into a TO-220-3 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Quantity
Price
Ext. Price
1+
€1.333
€1.146
Availability: 3,200 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 30 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083602-MIC29300-3.3WT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083602-MIC29300-3.3WT
MIC29300-3.3WT Price

MIC29300-3.3WT Datasheet
MIC29300-3.3WT Application

MIC29300-3.3WT Replacement
MIC29300-3.3WT Pdf

MIC29300-3.3WT Pinout
MIC29300-3.3WT Image

MIC29300-3.3WT Picture
MIC29300-3.3WT In Stock

MIC29300-3.3WT Distributor
MIC29300-3.3WT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3A, Fast Transient Response, Low Noise,LDO Regulators
104
SENSOR TEMP ANLG VOLT TO-92-3
10001
DIODE ZENER 16V 300MW SOT23-3
23543
BRIDGE RECTIFIER, SCHOTTKY BRIDG
22000
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator
735
Single Chip 12-Bit Data Acquisition System
36
IC FILTER 10TH ORDR LOWPASS8SOIC
108