Search
Filters

MIC29310-3.3WU

Part No :
MIC29310-3.3WU
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 3A TO263-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,700 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 3A
Output Current 3A
Operating Supply Current 20mA to 150mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 023260-MIC29310-3.3WU
Microchip Technology MIC29310-3.3WU, 3A Fixed REG LDO, offers a maximum input voltage of 16V, with a 1V @ 3A maximum drop voltage. The MIC29310-3.3WU is fully intergrated into a TO-263-3 package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 3A
Output Current 3A
Operating Supply Current 20mA to 150mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 023260-MIC29310-3.3WU
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29310-3.3WU
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
MIC29310-3.3WU Price

MIC29310-3.3WU Datasheet
MIC29310-3.3WU Application

MIC29310-3.3WU Replacement
MIC29310-3.3WU Pdf

MIC29310-3.3WU Pinout
MIC29310-3.3WU Image

MIC29310-3.3WU Picture
MIC29310-3.3WU In Stock

MIC29310-3.3WU Distributor
MIC29310-3.3WU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC 5DRVR/3RCVR RS232 5V 24-SO
50
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
98
DIODE ZENER 14V 500MW SOD123
225
Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 3.3V 50MA 8SOIC
1
MOSFET N-CH 60V 80A TO-220AB
403
CONN RING CIRC 10-12AWG #10
560
TRIMMER 200 OHM 0.5W PC PIN
66

Top Sellers