MIC29500-5.0WT

Part No :
MIC29500-5.0WT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 5A TO220-3
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
6+
$8.9190
$53.514
14+
$7.4260
$103.964
21+
$7.2120
$151.452
29+
$6.9990
$202.971
37+
$6.7860
$251.082
49+
$6.1450
$301.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 582 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 037648-MIC29500-5.0WT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Microchip Technology MIC29500-5.0WT, 5A Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.6V @ 5A maximum drop voltage. The MIC29500-5.0WT is fully intergrated into a TO-220-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 5A
Output Current 5A
Operating Supply Current 50mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.37V @ 5A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 037648-MIC29500-5.0WT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29500-5.0WT
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
MIC29500-5.0WT Price

MIC29500-5.0WT Datasheet
MIC29500-5.0WT Application

MIC29500-5.0WT Replacement
MIC29500-5.0WT Pdf

MIC29500-5.0WT Pinout
MIC29500-5.0WT Image

MIC29500-5.0WT Picture
MIC29500-5.0WT In Stock

MIC29500-5.0WT Distributor
MIC29500-5.0WT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CONN HEADER 20POS 2MM R/A GOLD
6
IC TRANSCEIVER HALF 2/2 16SSOP
144
750/860 MHz CATV LINE AMPLIFIER MMIC
21
Low Drift, Low Power Instrumentation Amplifier
98
Cap Tant Polymer 330uF 6.3VDC D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
2150
4-to-16 line decoder/demultiplexer
951
TVS DIODE 171VWM 274VC 1.5KE
5000
IC TELECOM INTERFACE 324BGA
252

Top Sellers