We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MIC39100-5.0WS

Part No : MIC39100-5.0WS
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,653 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 023286-MIC39100-5.0WS
Case / Package SOT-223
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.41V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Supply Current 20mA
Output Current 1A
Dropout Voltage-Max 0.63V @ 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Microchip Technology MIC39100-5.0WS, 1A Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.63V @ 1A maximum drop voltage. The MIC39100-5.0WS is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Win Source Part Number 023286-MIC39100-5.0WS
Case / Package SOT-223
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.41V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Supply Current 20mA
Output Current 1A
Dropout Voltage-Max 0.63V @ 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC39100-5.0WS
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
MIC39100-5.0WS Price

MIC39100-5.0WS Datasheet
MIC39100-5.0WS Application

MIC39100-5.0WS Replacement
MIC39100-5.0WS Pdf

MIC39100-5.0WS Pinout
MIC39100-5.0WS Image

MIC39100-5.0WS Picture
MIC39100-5.0WS In Stock

MIC39100-5.0WS Distributor
MIC39100-5.0WS PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SM Watch Crystal
16
MOSFET N-CH 100V 20A LFPAK
86
Low ESR Cap. Compatible Output On/Off Control
300
LOW INPUT CURRENT LOGIC GATE OPTOCOUPLERS | OPTOISO 5KV TRI-STATE 8DIP
300
IC MCU 32BIT 16KB FLASH 48LQFP
1
NCE N-Channel Enhancement Mode Power MOSFET
3255