The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MIC5205-2.85BM5

Part No MIC5205-2.85BM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.15A SOT23-5
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
Pricing & Ordering $0.141 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
225+
$0.2260
$50.850
540+
$0.1860
$100.440
835+
$0.1800
$150.300
1,150+
$0.1740
$200.100
1,480+
$0.1690
$250.120
1,990+
$0.1510
$300.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,027 pieces
MOQ: 225 pcs
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
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
PSRR 75dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038675-MIC5205-2.85BM5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

MIC5205-2.85BM5 LDO Voltage Regulator from Microchip Technology

The MIC5205-2.85BM5 is a highly reliable, efficient, and compact low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This precision voltage regulator offers a fixed output of 2.85V with an input voltage range from 2.5V to 16V, making it an excellent choice for a wide array of electronic applications where a stable voltage source is required.

With its ability to deliver up to 150mA of output current, the MIC5205-2.85BM5 is well-suited for powering small microcontrollers, analog devices, and other low-power electronics. Its low dropout voltage ensures maximum efficiency, which is particularly important for battery-operated devices where power conservation is crucial.

The MIC5205-2.85BM5 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. This small footprint does not compromise its performance, as the regulator features a low quiescent current of typically 165µA, further enhancing its suitability for portable and battery-powered systems.

One of the key features of the MIC5205-2.85BM5 is its excellent load and line regulation, ensuring a stable output voltage even with fluctuations in the input voltage or variations in the load. Additionally, the regulator is equipped with thermal shutdown and current limit protection, safeguarding the device and the application from damage due to overheating and overcurrent conditions.

For design flexibility, the MIC5205-2.85BM5 does not require a large output capacitor for stability; it is stable with low ESR capacitors, including ceramic types for space-restricted applications. This feature simplifies the design and can help reduce the overall bill of materials.

In summary, the MIC5205-2.85BM5 from Microchip Technology is a robust, efficient, and versatile LDO voltage regulator that offers a fixed 2.85V output, low dropout, and excellent regulation characteristics. Its compact size and low power consumption make it an excellent choice for a wide range of applications, from portable devices to fixed electronic systems.