Search
Filters

MIC5206-3.8YMM

Part No :
MIC5206-3.8YMM
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.8V 0.15A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,137 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Case / Package 8-MSOP
Mounting SMD (SMT)
Output Voltage 3.8V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable, Error Flag
Operating Supply Current 150μA to 2.5mA
Output Current 150mA
Dropout Voltage-Max 0.35V @ 150mA
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Voltage - Dropout (Typical) 0.165V @ 150mA
Win Source Part Number 105959-MIC5206-3.8YMM
Microchip Technology MIC5206-3.8YMM, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 150mA maximum drop voltage. The MIC5206-3.8YMM is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 3.8V nominal voltage.
Products specifications
ECAD Module
Case / Package 8-MSOP
Mounting SMD (SMT)
Output Voltage 3.8V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable, Error Flag
Operating Supply Current 150μA to 2.5mA
Output Current 150mA
Dropout Voltage-Max 0.35V @ 150mA
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Voltage - Dropout (Typical) 0.165V @ 150mA
Win Source Part Number 105959-MIC5206-3.8YMM
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5206-3.8YMM
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
MIC5206-3.8YMM Price

MIC5206-3.8YMM Datasheet
MIC5206-3.8YMM Application

MIC5206-3.8YMM Replacement
MIC5206-3.8YMM Pdf

MIC5206-3.8YMM Pinout
MIC5206-3.8YMM Image

MIC5206-3.8YMM Picture
MIC5206-3.8YMM In Stock

MIC5206-3.8YMM Distributor
MIC5206-3.8YMM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CAP FILM 1500PF 10% 2KVDC RADIAL
100
IC GATE NAND 4CH 2-INP 14-SSOP
288
VARISTOR 120V 1.2KA 4032
394
IC UNIV BUS TXRX 18BIT 56SSOP
146
IC REG LDO 3V 0.6A SOT-25
165

Top Sellers