Search
Filters

MIC5212-SJYM

Part No :
MIC5212-SJYM
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V/2.5V 0.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,232 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V, 3.3V
Dropout Voltage-Max 0.6V @ 500mA, 0.6V @ 500mA
Output Current 500mA, 500mA
Operating Supply Current 3mA to 25mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.5V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058784-MIC5212-SJYM
Microchip Technology MIC5212-SJYM, 500mA, 500mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.6V @ 500mA, 0.6V @ 500mA maximum drop voltage. The MIC5212-SJYM is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 2.5V, 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V, 3.3V
Dropout Voltage-Max 0.6V @ 500mA, 0.6V @ 500mA
Output Current 500mA, 500mA
Operating Supply Current 3mA to 25mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.5V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058784-MIC5212-SJYM
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5212-SJYM
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
MIC5212-SJYM Price

MIC5212-SJYM Datasheet
MIC5212-SJYM Application

MIC5212-SJYM Replacement
MIC5212-SJYM Pdf

MIC5212-SJYM Pinout
MIC5212-SJYM Image

MIC5212-SJYM Picture
MIC5212-SJYM In Stock

MIC5212-SJYM Distributor
MIC5212-SJYM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
High Voltage Positive Voltage Regulators
221
IC OP AMP SS LP 8-UMAX
5
Linear Voltage Regulator IC
180
IC REG BUCK ADJ 1.5A 8SOIC
668

Top Sellers