Search
Filters

MIC5219-3.3YM5-TR

Part No :
MIC5219-3.3YM5-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.5A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
180+
€0.271
€48.709
425+
€0.229
€97.407
650+
€0.223
€144.594
895+
€0.216
€193.062
1,160+
€0.208
€241.289
1,540+
€0.188
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 128,240 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 096554-MIC5219-3.3YM5-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Family Name MIC5219
Introduction Date July 20, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
TS5215CX533; TS5215CX533 RF;   MAX8860EUA18-T; 
Microchip Technology MIC5219-3.3YM5-TR, 500mA Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.6V @ 500mA maximum drop voltage. The MIC5219-3.3YM5-TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 096554-MIC5219-3.3YM5-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Family Name MIC5219
Introduction Date July 20, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
TS5215CX533; TS5215CX533 RF;   MAX8860EUA18-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5219-3.3YM5-TR
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
MIC5219-3.3YM5-TR Price

MIC5219-3.3YM5-TR Datasheet
MIC5219-3.3YM5-TR Application

MIC5219-3.3YM5-TR Replacement
MIC5219-3.3YM5-TR Pdf

MIC5219-3.3YM5-TR Pinout
MIC5219-3.3YM5-TR Image

MIC5219-3.3YM5-TR Picture
MIC5219-3.3YM5-TR In Stock

MIC5219-3.3YM5-TR Distributor
MIC5219-3.3YM5-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH HISIDE PG-TSON-24
681
MIXED SIGNAL MICROCONTROLLER
9
IC REG LDO 3V 80MA SC70-5
71
Built in Biasing Circuit MOS FET IC UHF RF Amplifier
261
MOSFET N-CH 20V 3.2A SOT-23
33531
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
137
DIODE ZENER 15V 500MW SOD80
64

Top Sellers