Search
Filters

MIC5231-2.75BM5

Part No : MIC5231-2.75BM5
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.75V 10MA SOT23-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.75V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 4μA
PSRR 50dB (100Hz)
Control Features Enable
Protection Operating Temperature -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.75V
Voltage - Dropout (Typical) 0.15V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058806-MIC5231-2.75BM5
Microchip Technology MIC5231-2.75BM5, 10mA Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.3V @ 10mA maximum drop voltage. The MIC5231-2.75BM5 is fully intergrated into a SOT-23-5 package, with 2.75V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.75V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 4μA
PSRR 50dB (100Hz)
Control Features Enable
Protection Operating Temperature -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.75V
Voltage - Dropout (Typical) 0.15V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058806-MIC5231-2.75BM5
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5231-2.75BM5
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
MIC5231-2.75BM5 Price

MIC5231-2.75BM5 Datasheet
MIC5231-2.75BM5 Application

MIC5231-2.75BM5 Replacement
MIC5231-2.75BM5 Pdf

MIC5231-2.75BM5 Pinout
MIC5231-2.75BM5 Image

MIC5231-2.75BM5 Picture
MIC5231-2.75BM5 In Stock

MIC5231-2.75BM5 Distributor
MIC5231-2.75BM5 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 125MA 8SOIC
1304
MIXED SIGNAL MICROCONTROLLER
30
N-Channel Enhancement Mode Field Effect Transistor
87
MOSFET N-CH 200V 35A TO-220
2000

Top Sellers