Search
Filters

MIC5236-3.0BM

Part No :
MIC5236-3.0BM
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.15A 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,260 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 30μA to 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135959-MIC5236-3.0BM
Microchip Technology MIC5236-3.0BM, 150mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.5V @ 150mA maximum drop voltage. The MIC5236-3.0BM is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 30μA to 5mA
Control Features Enable
Protection Features Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135959-MIC5236-3.0BM
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5236-3.0BM
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
MIC5236-3.0BM Price

MIC5236-3.0BM Datasheet
MIC5236-3.0BM Application

MIC5236-3.0BM Replacement
MIC5236-3.0BM Pdf

MIC5236-3.0BM Pinout
MIC5236-3.0BM Image

MIC5236-3.0BM Picture
MIC5236-3.0BM In Stock

MIC5236-3.0BM Distributor
MIC5236-3.0BM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Single 2-input NOR gate
75
IC MULTIVIBRATOR DUAL 16-DIP
1681
TRANS NPN 20V 0.5A MINI 3P
350
IC REG LDO 2.8V 0.2A 5TSOP
3725
IC HEX SCHMITT-TRIG INV 14SO
471
IC MCU 32BIT 512KB FLASH 100QFP
40
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
350

Top Sellers