Search
Filters

NCP500SN30T1G

IC REG LDO 3V 0.15A 5TSOP
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
110+
€0.243
€26.730
200+
€0.225
€45.000
500+
€0.216
€108.000
Availability: 24,551 In Stock
This product has a minimum quantity of 110
ON Semiconductor NCP500SN30T1G, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.24V @ 150mA maximum drop voltage. The NCP500SN30T1G is fully intergrated into a 5-TSOP package, opreating at different temperatures from -40°C to 85°C (TA), with 3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 1μA to 300μA
PSRR 62dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025057-NCP500SN30T1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 1μA to 300μA
PSRR 62dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025057-NCP500SN30T1G
NCP500SN30T1G Price

NCP500SN30T1G Datasheet
NCP500SN30T1G Application

NCP500SN30T1G Replacement
NCP500SN30T1G Pdf

NCP500SN30T1G Pinout
NCP500SN30T1G Image

NCP500SN30T1G Picture
NCP500SN30T1G In Stock

NCP500SN30T1G Distributor
NCP500SN30T1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 50MA SOT23-5
57025
CAP CER 10000PF 100V X7R 1206
1965
IC REG LDO 2.5V 0.15A SC82AB
1782
IC OPAMP GP 3MHZ RRO 8SOIC
40
TRIAC 600V 8A TO220AB
19249