We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

NCP511SN18T1G

Part No : NCP511SN18T1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A 5TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,111 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 100mA
Output Current 150mA
Operating Supply Current 1μA to 100μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025062-NCP511SN18T1G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
ON Semiconductor NCP511SN18T1G, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.2V @ 100mA maximum drop voltage. The NCP511SN18T1G is fully intergrated into a 5-TSOP package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 100mA
Output Current 150mA
Operating Supply Current 1μA to 100μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025062-NCP511SN18T1G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP511SN18T1G
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
NCP511SN18T1G Price

NCP511SN18T1G Datasheet
NCP511SN18T1G Application

NCP511SN18T1G Replacement
NCP511SN18T1G Pdf

NCP511SN18T1G Pinout
NCP511SN18T1G Image

NCP511SN18T1G Picture
NCP511SN18T1G In Stock

NCP511SN18T1G Distributor
NCP511SN18T1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-INPUT VIDEO SWITCH WITH 75OHM DRIVER 
90
300mA High PSRR, Low Noise UCap CMOS LDO
76
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
854
CAP ALUM 1000UF 20% 6.3V SMD
821