Search
Filters

NCP512SQ30T1

Part No :
NCP512SQ30T1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 80MA SC70
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.3V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 90μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 80mA
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 097412-NCP512SQ30T1
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
ON Semiconductor NCP512SQ30T1, 80mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.3V @ 80mA maximum drop voltage. The NCP512SQ30T1 is fully intergrated into a SC-88A (SC-70-5 / SOT-353) package, opreating at different temperatures from -40°C to 85°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.3V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 90μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 80mA
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 097412-NCP512SQ30T1
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP512SQ30T1
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
NCP512SQ30T1 Price

NCP512SQ30T1 Datasheet
NCP512SQ30T1 Application

NCP512SQ30T1 Replacement
NCP512SQ30T1 Pdf

NCP512SQ30T1 Pinout
NCP512SQ30T1 Image

NCP512SQ30T1 Picture
NCP512SQ30T1 In Stock

NCP512SQ30T1 Distributor
NCP512SQ30T1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
10-Tap Silicon Delay Line
1
IC DRAM 512M PARALLEL 84FBGA
31
Serial Digital Reclocker
1
Low on-resistance
1250
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
200
IC SWITCH TRIPLE SPDT 16SOIC
296
IC QUAD 2-TO-1 SEL/MUX 16-SOIC
3618
SP Amp Current Sense Amp Single 76V Automotive 8-Pin uMAX T/R / IC OPAMP CURR SENSE 250KHZ 8UMAX
2812
IC REG LDO 1.8V 1.5A 20HTSSOP
208

Top Sellers