Search
Filters

NCP5500DADJR2G

Part No :
NCP5500DADJR2G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 0.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
105+
$0.479
$50.295
250+
$0.405
$101.250
385+
$0.393
$151.305
530+
$0.380
$201.400
680+
$0.368
$250.240
910+
$0.331
$301.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,022 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 500μA to 20mA
PSRR 75dB to 70dB (120hZ to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5 V
Voltage - Dropout (Typical) 0.23V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025071-NCP5500DADJR2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
ON Semiconductor NCP5500DADJR2G, 500mA Adjustable REG LDO, offers a maximum input voltage of 16V, with a 0.7V @ 500mA maximum drop voltage. The NCP5500DADJR2G is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 85°C, with 1.25V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 500μA to 20mA
PSRR 75dB to 70dB (120hZ to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5 V
Voltage - Dropout (Typical) 0.23V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025071-NCP5500DADJR2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP5500DADJR2G
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
NCP5500DADJR2G Price

NCP5500DADJR2G Datasheet
NCP5500DADJR2G Application

NCP5500DADJR2G Replacement
NCP5500DADJR2G Pdf

NCP5500DADJR2G Pinout
NCP5500DADJR2G Image

NCP5500DADJR2G Picture
NCP5500DADJR2G In Stock

NCP5500DADJR2G Distributor
NCP5500DADJR2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-channel 100 V 34.5 m standard level MOSFET in D2PAK
107
8-UNIT 400mA DARLINGTON TRANSISTOR ARRAY WITH CLAMP DIODE
87
IC CLOCK GEN ALVISO 56-TSSOP
Silicon N Channel Power MOS FET Power Switching
3621
DIODE ZENER 5.1V 500MW TUMD2
1193
FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
90

Top Sellers