The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP59302DSADJR4G

Part No NCP59302DSADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A D2PAK
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
Pricing & Ordering $6.590 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7+
$7.9130
$55.391
16+
$6.4930
$103.888
24+
$6.2900
$150.960
33+
$6.0870
$200.871
43+
$5.8850
$253.055
57+
$5.2760
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,600 pieces
MOQ: 7 pcs
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 13V
Dropout Voltage-Max 0.5V @ 3A
Output Current 3A
Operating Supply Current 120mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 13 V
Voltage - Dropout (Typical) 0.3V @ 3A
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 133138-NCP59302DSADJR4G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited

Description

ON Semiconductor NCP59302DSADJR4G: A High-Performance LDO Voltage Regulator

The NCP59302DSADJR4G is a state-of-the-art low dropout (LDO) voltage regulator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced regulator is specifically engineered to deliver a stable and reliable power supply in a wide range of applications, ensuring optimal performance of electronic devices.

With an impressive output current of up to 3 A, the NCP59302DSADJR4G is capable of powering high-current demanding circuits while maintaining a low dropout voltage. This feature is particularly beneficial in situations where the input voltage is very close to the output voltage, allowing for efficient operation and reduced power loss.

The device boasts an adjustable output voltage range from 1.25 V to 20 V, providing designers with the flexibility to tailor the power supply to the specific needs of their application. This adjustability is facilitated by an external resistor divider, allowing for precise control over the output voltage.

Additionally, the NCP59302DSADJR4G incorporates several protective features to ensure the longevity and reliability of both the regulator and the electronic system it powers. Overcurrent protection, thermal shutdown, and reverse leakage protection are all integrated into the device, safeguarding it against a variety of potential hazards that could compromise its performance or cause damage.

The regulator is housed in a robust D2PAK-7 package, which not only ensures durability but also aids in heat dissipation. This packaging is suitable for high-density circuit designs where space is at a premium, yet thermal performance cannot be compromised.

Applications for the NCP59302DSADJR4G are diverse and include but are not limited to consumer electronics, industrial controls, automotive systems, and telecommunications infrastructure. Its reliable performance, combined with ON Semiconductor's commitment to quality, makes the NCP59302DSADJR4G an excellent choice for designers looking to enhance the efficiency and stability of their power management solutions.