Search
Filters

NJM7912FA

Part No :
NJM7912FA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO -12V 1.5A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
160+
€0.308
€49.306
370+
€0.261
€96.560
570+
€0.253
€144.363
790+
€0.245
€193.236
1,020+
€0.237
€241.636
1,355+
€0.214
€289.680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 83,000 pieces can ship immediately
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -12V
Output Current 1.5A
Operating Supply Current 6mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Negative Fixed
Output Voltage -12V
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 041919-NJM7912FA
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 100
NJR Corporation/NJRC NJM7912FA, 1.5A Fixed REG LDO, offers a maximum input voltage of -35V, the NJM7912FA is fully intergrated into a TO-220F package, opreating at different temperatures from -40°C to 85°C, with -12V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -12V
Output Current 1.5A
Operating Supply Current 6mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Negative Fixed
Output Voltage -12V
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 041919-NJM7912FA
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 100
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NJM7912FA
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
NJM7912FA Price

NJM7912FA Datasheet
NJM7912FA Application

NJM7912FA Replacement
NJM7912FA Pdf

NJM7912FA Pinout
NJM7912FA Image

NJM7912FA Picture
NJM7912FA In Stock

NJM7912FA Distributor
NJM7912FA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Single/Dual/Quad High-Speed, Fast-Settling, High Output Current Operational Amplifier
74
IC REG CTRLR BUCK 8SOIC
305
Monolithic High Voltage Gated Oscillator Power Switching Regulator
1370
IC CLK FREQ SYNC CPU 400MHZ
1
LM2840/LM2841/LM2842/ LM2840-Q1/LM2841-Q1/LM2842-Q1 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT
3362
IC REG LDO 1.8V 0.15A SOT25
1730
2.7 V to 5.25 V, Micropower, 8-Channel, 125 kSPS, 12-Bit ADC in 16-Lead TSSOP
418

Top Sellers