Search
Filters

PQ09RD11

Part No :
PQ09RD11
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 9V 1A TO220-4
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 526 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 9V
Mounting Through Hole
Case / Package TO-220-4
Win Source Part Number 026841-PQ09RD11
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 50
Sharp Microelectronics PQ09RD11, 1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.5V @ 500mA maximum drop voltage. The PQ09RD11 is fully intergrated into a TO-220-4 package, opreating at different temperatures from -20°C to 80°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 1A
Operating Supply Current 10mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 9V
Mounting Through Hole
Case / Package TO-220-4
Win Source Part Number 026841-PQ09RD11
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PQ09RD11
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
PQ09RD11 Price

PQ09RD11 Datasheet
PQ09RD11 Application

PQ09RD11 Replacement
PQ09RD11 Pdf

PQ09RD11 Pinout
PQ09RD11 Image

PQ09RD11 Picture
PQ09RD11 In Stock

PQ09RD11 Distributor
PQ09RD11 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.6V 0.15A SOT23-5
1000
IC SECONDARY SIDE CTRLR 8SO
1071
SWITCH DETECTOR SPDT 10MA 5V
36
LC2MOS Complete 14-Bit, Sampling ADCs
1
DIODE AVALANCHE 200V 1A DO220AA
5200
IC BATTERY BACKUP W/BOOST 16-QFN
3
PNP (TV VERTICAL DEFLECTION OUTPUT)
300
CMOS STATIC RAM 16K (4K x 4-BIT)
79

Top Sellers