WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

PQ15RW21

Part No :
PQ15RW21
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 2A TO220-4
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 57 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity Medium
Mounting Through Hole
Output Voltage 3 V to 15 V
Regulator Topology Positive Adjustable
Temperature Range - Operating -20°C to 80°C
Control Protection Features Over Current, Over Temperature
PSRR 55dB (120Hz)
Operating Supply Current 8mA
Output Current 2A
Maximum Output Voltage 15V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Adjustable
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Sharp Microelectronics
Categories Integrated Circuits
Dropout Voltage-Max 0.5V @ 2A
Case / Package TO-220-4
Win Source Part Number 127660-PQ15RW21
Sharp Microelectronics PQ15RW21, 2A Adjustable REG LDO, offers a maximum input voltage of 20V, with a 0.5V @ 2A maximum drop voltage. The PQ15RW21 is fully intergrated into a TO-220-4 package, opreating at different temperatures from -20°C to 80°C, with 3V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity Medium
Mounting Through Hole
Output Voltage 3 V to 15 V
Regulator Topology Positive Adjustable
Temperature Range - Operating -20°C to 80°C
Control Protection Features Over Current, Over Temperature
PSRR 55dB (120Hz)
Operating Supply Current 8mA
Output Current 2A
Maximum Output Voltage 15V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 20V
Number of Regulators 1
Output Type Adjustable
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Sharp Microelectronics
Categories Integrated Circuits
Dropout Voltage-Max 0.5V @ 2A
Case / Package TO-220-4
Win Source Part Number 127660-PQ15RW21
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PQ15RW21
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
PQ15RW21 Price

PQ15RW21 Datasheet
PQ15RW21 Application

PQ15RW21 Replacement
PQ15RW21 Pdf

PQ15RW21 Pinout
PQ15RW21 Image

PQ15RW21 Picture
PQ15RW21 In Stock

PQ15RW21 Distributor
PQ15RW21 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON ZENER DIODES
3567
CAP CER 0.4PF 25V C0G/NP0 0201
15000
IC REG LDO 3.3V 3A TO263
60

Top Sellers