Search
Filters

PQ3DZ53UJ00H

Part No :
PQ3DZ53UJ00H
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.5A SC63
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,820 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 500mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 300mA
Mounting SMD (SMT)
Case / Package SC-63
Win Source Part Number 117682-PQ3DZ53UJ00H
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UA78M33CKCS;  Upc3533hf; PQ3DZ53U;  
Sharp Microelectronics PQ3DZ53UJ00H, 500mA Fixed REG LDO, offers a maximum input voltage of 24V, with a 0.5V @ 300mA maximum drop voltage. The PQ3DZ53UJ00H is fully intergrated into a SC-63 package, opreating at different temperatures from -20°C to 80°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 500mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 300mA
Mounting SMD (SMT)
Case / Package SC-63
Win Source Part Number 117682-PQ3DZ53UJ00H
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UA78M33CKCS;  Upc3533hf; PQ3DZ53U;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PQ3DZ53UJ00H
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
PQ3DZ53UJ00H Price

PQ3DZ53UJ00H Datasheet
PQ3DZ53UJ00H Application

PQ3DZ53UJ00H Replacement
PQ3DZ53UJ00H Pdf

PQ3DZ53UJ00H Pinout
PQ3DZ53UJ00H Image

PQ3DZ53UJ00H Picture
PQ3DZ53UJ00H In Stock

PQ3DZ53UJ00H Distributor
PQ3DZ53UJ00H PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
5.0 AMP POSITIVE VOLTAGE REGULATOR
100
DIODE SCHOTTKY 40V 10A TO220AC
7
1 Lines, Bi-directional, Low Capacitance Transient Voltage Suppressors
161
Dual JK flip-flop with set and reset; positive-edge trigger
345
Zener Voltage Regulators | DIODE ZENER 9.1V 500MW SOD123
294
IC BUS SWITCH 4BIT HS 14TSSOP
4

Top Sellers