Search
Filters

REG101UA-A

Part No : REG101UA-A
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 102 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.13V @ 100mA
Output Current 100mA
Operating Supply Current 500μA to 650μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 5.5 V
Voltage - Dropout (Typical) 0.06V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141101-REG101UA-A
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Texas Instruments REG101UA-A, 100mA Adjustable REG LDO, offers a maximum input voltage of 10V, with a 0.13V @ 100mA maximum drop voltage. The REG101UA-A is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 85°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.13V @ 100mA
Output Current 100mA
Operating Supply Current 500μA to 650μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 5.5 V
Voltage - Dropout (Typical) 0.06V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141101-REG101UA-A
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG101UA-A
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
REG101UA-A Price

REG101UA-A Datasheet
REG101UA-A Application

REG101UA-A Replacement
REG101UA-A Pdf

REG101UA-A Pinout
REG101UA-A Image

REG101UA-A Picture
REG101UA-A In Stock

REG101UA-A Distributor
REG101UA-A PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS PNP 25V 0.8A SOT-23
6300
CERAMIC CHIP INDUCTORS
6000
IC REG LDO 5V 0.1A SOT89
90
Schottky barrier (double) diodes
5400
RES SMD 1.2K OHM 1% 1/8W 0805 / Standard Thick Film Chip Resistors
135
High-speed Complex Programmable Logic Device
9
IC MCU PROG 512KB 5V 70NS 44PLCC
26
Photo Interrupter
3414

Top Sellers