Search
Filters

REG102NA-A/250

IC REG LDO ADJ 0.25A SOT23-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
Availability: 40 In Stock
This product has a minimum quantity of 50
Texas Instruments REG102NA-A/250, 250mA Adjustable REG LDO, offers a maximum input voltage of 10V, with a 0.27V @ 250mA maximum drop voltage. The REG102NA-A/250 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.27V @ 250mA
Output Current 250mA
Operating Supply Current 500μA to 800μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 5.5 V
Voltage - Dropout (Typical) 0.15V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027342-REG102NA-A/250
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.27V @ 250mA
Output Current 250mA
Operating Supply Current 500μA to 800μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 5.5 V
Voltage - Dropout (Typical) 0.15V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027342-REG102NA-A/250
REG102NA-A/250 Price

REG102NA-A/250 Datasheet
REG102NA-A/250 Application

REG102NA-A/250 Replacement
REG102NA-A/250 Pdf

REG102NA-A/250 Pinout
REG102NA-A/250 Image

REG102NA-A/250 Picture
REG102NA-A/250 In Stock

REG102NA-A/250 Distributor
REG102NA-A/250 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE (ULTRA HIGH SPEED SWITCHING APPLICATION)
34650
IC DIGITAL MEDIA SOC 338NFBGA
1298
DIODE SCHOTTKY 20V 1A SOD323
190602
Three-terminal positive voltage regulator
89003