Search
Filters

REG1117-3.3

Part No : REG1117-3.3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.555
$54.425
80+
$1.316
$105.280
120+
$1.276
$153.120
165+
$1.236
$203.940
210+
$1.196
$251.160
280+
$1.077
$301.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,075 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 083798-REG1117-3.3
Family Name REG1117
Introduction Date May 01, 2006
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
RT9163-33GGT; RT9163-33PGT; AZ1117H-3.3TRG1;  

Texas Instruments REG1117-3.3, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.2V @ 800mA maximum drop voltage. The REG1117-3.3 is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 083798-REG1117-3.3
Family Name REG1117
Introduction Date May 01, 2006
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
RT9163-33GGT; RT9163-33PGT; AZ1117H-3.3TRG1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG1117-3.3
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
REG1117-3.3 Price

REG1117-3.3 Datasheet
REG1117-3.3 Application

REG1117-3.3 Replacement
REG1117-3.3 Pdf

REG1117-3.3 Pinout
REG1117-3.3 Image

REG1117-3.3 Picture
REG1117-3.3 In Stock

REG1117-3.3 Distributor
REG1117-3.3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 10V 1.5A TO220-3
87
BiMOS II LATCHED DRIVERS
5
IC OTP 256KBIT 70NS 32PLCC
103
Color TV Horizontal Deflection Output Applications
865
ACTIVE BIAS CONTROLLER
30
500mA, 2.25MHz Synchronous Step-Down
507

Top Sellers