Search
Filters

REG1117-3.3/2K5

Part No : REG1117-3.3/2K5
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.555
$54.425
80+
$1.316
$105.280
120+
$1.276
$153.120
165+
$1.236
$203.940
210+
$1.196
$251.160
280+
$1.077
$301.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,800 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 105421-REG1117-3.3/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited

Texas Instruments REG1117-3.3/2K5, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.2V @ 800mA maximum drop voltage. The REG1117-3.3/2K5 is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 105421-REG1117-3.3/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG1117-3.3/2K5
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
REG1117-3.3/2K5 Price

REG1117-3.3/2K5 Datasheet
REG1117-3.3/2K5 Application

REG1117-3.3/2K5 Replacement
REG1117-3.3/2K5 Pdf

REG1117-3.3/2K5 Pinout
REG1117-3.3/2K5 Image

REG1117-3.3/2K5 Picture
REG1117-3.3/2K5 In Stock

REG1117-3.3/2K5 Distributor
REG1117-3.3/2K5 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 50V 150MA DO204AH
118
6kVDC Isolated 2W Dual Output DC/DC Converters
DIODE ARRAY SCHOTTKY 100V TO247
1
VARISTOR 220V 400A DISC 5MM
5520
DIODE ZENER 75V 400MW ALF2
4239
IC PWR SWITCH USB 1.5A 8MSOP
19
DIODE ZENER ARRAY 11V SOT363
4422
1/2 Duty VFD Digital Clock
243
IC COMP LOW PWR/OFFSET V 14TSSOP
7222
IC SWITCH QUAD SPST 16DMP
44

Top Sellers