We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

REG113NA-3.3/250

Part No : REG113NA-3.3/250
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.4A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 452 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.41V @ 400mA
Output Current 400mA
Operating Supply Current 500μA to 1mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.25V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133941-REG113NA-3.3/250
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Texas Instruments REG113NA-3.3/250, 400mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.41V @ 400mA maximum drop voltage. The REG113NA-3.3/250 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.41V @ 400mA
Output Current 400mA
Operating Supply Current 500μA to 1mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.25V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133941-REG113NA-3.3/250
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REG113NA-3.3/250
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
REG113NA-3.3/250 Price

REG113NA-3.3/250 Datasheet
REG113NA-3.3/250 Application

REG113NA-3.3/250 Replacement
REG113NA-3.3/250 Pdf

REG113NA-3.3/250 Pinout
REG113NA-3.3/250 Image

REG113NA-3.3/250 Picture
REG113NA-3.3/250 In Stock

REG113NA-3.3/250 Distributor
REG113NA-3.3/250 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 2.8MHZ RRO 14SOIC
865
MOSFET N-CH 150V 2.6A SOT223
1488
Power MOSFET 30 V, 2.5 A, Single N−Channel, SOT−23
1500
OPTOISOLATOR 5KV TRANSISTOR 4SMD
7946
IC 1 MB 3.3V SER CONF PROM 8-DIP
43
SINGLE POSITIVE /NEGATIVE OUTPUT
23
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
18
ROTARY ENCODER OPTICAL 200PPR
14
IC CODEC PORTABLE INTERNET 28QFN
423