Search
Filters

LT1573IS8#PBF

Part No :
LT1573IS8#PBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear Regulator Controllers
Description :
IC REG CTRLR SGL POS ADJ 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 920 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 129849-LT1573IS8#PBF
The LT1573IS8#PBF is defined as PMIC - Voltage Regulators - Linear Regulator Controllers ,included in Integrated Circuits(ICs) group. The designer and manufactured of LT1573IS8#PBF is Linear Technology. It is available in WIN SOURCE Shenzhen warehouse. The storage code of LT1573IS8#PBF is 193753. More detailed data for LT1573IS8#PBF, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 129849-LT1573IS8#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1573IS8#PBF
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
LT1573IS8#PBF Price

LT1573IS8#PBF Datasheet
LT1573IS8#PBF Application

LT1573IS8#PBF Replacement
LT1573IS8#PBF Pdf

LT1573IS8#PBF Pinout
LT1573IS8#PBF Image

LT1573IS8#PBF Picture
LT1573IS8#PBF In Stock

LT1573IS8#PBF Distributor
LT1573IS8#PBF PMIC - Voltage Regulators - Linear Regulator Controllers

Image
Mfr.Part No
Description
Stock
Zener Voltage Regulators | DIODE ZENER 8.2V 200MW SOD323
326
IC REG LDO ADJ 1A DDPAK
1200
IC FF D-TYPE SNGL 8BIT 20TSSOP / LOW-VOLTAGE CMOS OCTAL D-TYPE FLIP-FLOP
45
Silicon epitaxial planar type
75800
CAP FILM 0.1UF 5% 25VDC 1210
352

Top Sellers