Search
Filters

SC1548CSK-1.5TRT

IC REG CTRLR SGL 1.515V SOT23-5
Manufacturer: Semtech Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,176 In Stock
The SC1548CSK-1.5TRT is defined as PMIC - Voltage Regulators - Linear Regulator Controllers ,included in Integrated Circuits(ICs) group. The designer and manufactured of SC1548CSK-1.5TRT is Semtech Corporation. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SC1548CSK-1.5TRT is 314867. More detailed data for SC1548CSK-1.5TRT, feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1mA
Voltage - Input 11.28 V to 12.72 V
Temperature Range - Operating 0°C to 70°C
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211513-SC1548CSK-1.5TRT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1mA
Voltage - Input 11.28 V to 12.72 V
Temperature Range - Operating 0°C to 70°C
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211513-SC1548CSK-1.5TRT
SC1548CSK-1.5TRT Price

SC1548CSK-1.5TRT Datasheet
SC1548CSK-1.5TRT Application

SC1548CSK-1.5TRT Replacement
SC1548CSK-1.5TRT Pdf

SC1548CSK-1.5TRT Pinout
SC1548CSK-1.5TRT Image

SC1548CSK-1.5TRT Picture
SC1548CSK-1.5TRT In Stock

SC1548CSK-1.5TRT Distributor
SC1548CSK-1.5TRT PMIC - Voltage Regulators - Linear Regulator Controllers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 24A D2PAK
10021
1.2MHz, 2A, High Efficiency PWM Step-Down DC/DC Converter
446
FIXED IND 5.6UH 15MA 600 MOHM
292000
MCF5275 Integrated Microprocessor Family Hardware Specification
32
FTG for VIA Pentium 4 Chipsets
187
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
120
TVS DIODE 5VWM 6TSOP
1332