Search
Filters

S-1112B27PI-L6MTFU

Part No : S-1112B27PI-L6MTFU
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.7V 0.15A SNT6A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,161 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.29V @ 100mA
Output Current 150mA
Operating Supply Current 90μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting SMD (SMT)
Case / Package SNT-6A (H)
Win Source Part Number 111915-S-1112B27PI-L6MTFU
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
SII Semiconductor Corporation S-1112B27PI-L6MTFU, 150mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.29V @ 100mA maximum drop voltage. The S-1112B27PI-L6MTFU is fully intergrated into a SNT-6A (H) package, opreating at different temperatures from -40°C to 85°C, with 2.7V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.29V @ 100mA
Output Current 150mA
Operating Supply Current 90μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting SMD (SMT)
Case / Package SNT-6A (H)
Win Source Part Number 111915-S-1112B27PI-L6MTFU
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-1112B27PI-L6MTFU
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
S-1112B27PI-L6MTFU Price

S-1112B27PI-L6MTFU Datasheet
S-1112B27PI-L6MTFU Application

S-1112B27PI-L6MTFU Replacement
S-1112B27PI-L6MTFU Pdf

S-1112B27PI-L6MTFU Pinout
S-1112B27PI-L6MTFU Image

S-1112B27PI-L6MTFU Picture
S-1112B27PI-L6MTFU In Stock

S-1112B27PI-L6MTFU Distributor
S-1112B27PI-L6MTFU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC COMBO CODEC/FILTER 16-SOIC
497
TRANS NPN 20V 3A SOT-223
358
CAP FILM 2.2UF 20% 305VAC RADIAL
1
Schottky Rectifiers (SBD) (90V 20A)
81
IC COMPARATOR OD 16-SOIC
10
IC REG BUCK ADJ 0.5A 8DFN
7
TRANS PNP 50V 2A SOT89-3
80
FIXED IND 10UH 470MA 588 MOHM
260