Search
Filters

S-13A1A00-U5T1U3

Part No :
S-13A1A00-U5T1U3
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR POS ADJ 1A SOT89-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
95+
€0.514
€48.853
225+
€0.435
€97.937
345+
€0.422
€145.519
475+
€0.408
€193.948
610+
€0.396
€241.434
815+
€0.356
€290.393
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 1A
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Adjustable
Output Voltage 1.05 V to 5 V
Voltage - Dropout (Typical) 0.9V @ 1A
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 211083-S-13A1A00-U5T1U3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
SII Semiconductor Corporation S-13A1A00-U5T1U3, 1A REG LINEAR, the S-13A1A00-U5T1U3 is fully intergrated into a SOT-89-5 package, opreating at different temperatures from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 1A
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Adjustable
Output Voltage 1.05 V to 5 V
Voltage - Dropout (Typical) 0.9V @ 1A
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 211083-S-13A1A00-U5T1U3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-13A1A00-U5T1U3
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
S-13A1A00-U5T1U3 Price

S-13A1A00-U5T1U3 Datasheet
S-13A1A00-U5T1U3 Application

S-13A1A00-U5T1U3 Replacement
S-13A1A00-U5T1U3 Pdf

S-13A1A00-U5T1U3 Pinout
S-13A1A00-U5T1U3 Image

S-13A1A00-U5T1U3 Picture
S-13A1A00-U5T1U3 In Stock

S-13A1A00-U5T1U3 Distributor
S-13A1A00-U5T1U3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 80V 4A 8SOIC
2279
Surface Mount Standard Recovery Power Rectifier
5001
IC OPAMP ISOLATION 15KHZ 32CDIP
16
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP T/R / IC CLK BUFFER 2:20 2GHZ 52PTQFP
1
FasTrak Mini E-Grade Family | DC DC CONVERTER 24V 300W
1°C Temperature Sensor with Beta Compensation
10
Dual channel high-side drivers with floating input
13
IC REG CTRLR BUCK 8SOIC / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC N T/R

Top Sellers