The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

S-812C33AY-B2-U

Part No S-812C33AY-B2-U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 50MA TO92
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
Pricing & Ordering $7.763 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.8590
$59.154
13+
$8.0890
$105.157
20+
$7.8370
$156.740
27+
$7.5840
$204.768
35+
$7.3310
$256.585
46+
$6.5730
$302.358
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,100 pieces
MOQ: 6 pcs
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
Manufacturer SII Semiconductor Corporation
Packaging Bulk
Status Active
Number of Regulators 1
Output Current 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 10mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 211302-S-812C33AY-B2-U
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited

Description

The SII Semiconductor Corporation Positive Fixed Regulator is a high-quality voltage regulator designed to provide a 3.3V output voltage with an output current of 50mA. The regulator topology ensures that the voltage dropout is minimal, with only 0.23V at 10mA. The regulator is mounted through a hole, and the package is TO-92-3. The device is designed to operate in a temperature range of -40°C to 85°C (TA), making it suitable for use in a wide range of applications. The device is popular in the market, with a medium popularity rating, and there is a limited supply and demand status. The fake threat in the open market is 62 pct.