Search
Filters

S-812C39AUA-C2TT2G

IC REG LDO 3.9V 50MA SOT89-3
rohs
Availability: 472 In Stock
SII Semiconductor Corporation S-812C39AUA-C2TT2G, 50mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 10mA maximum drop voltage. The S-812C39AUA-C2TT2G is fully intergrated into a SOT-89-3 package, with 3.9V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.9V
Dropout Voltage-Max 0.35V @ 10mA
Output Current 50mA
Operating Supply Current 2.1μA
Control Protection Operating Temperature -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.9V
Voltage - Dropout (Typical) 0.19V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211305-S-812C39AUA-C2TT2G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.9V
Dropout Voltage-Max 0.35V @ 10mA
Output Current 50mA
Operating Supply Current 2.1μA
Control Protection Operating Temperature -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.9V
Voltage - Dropout (Typical) 0.19V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211305-S-812C39AUA-C2TT2G
S-812C39AUA-C2TT2G Price

S-812C39AUA-C2TT2G Datasheet
S-812C39AUA-C2TT2G Application

S-812C39AUA-C2TT2G Replacement
S-812C39AUA-C2TT2G Pdf

S-812C39AUA-C2TT2G Pinout
S-812C39AUA-C2TT2G Image

S-812C39AUA-C2TT2G Picture
S-812C39AUA-C2TT2G In Stock

S-812C39AUA-C2TT2G Distributor
S-812C39AUA-C2TT2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
515
IC TXRX RS422/485 250KBPS 14SOIC
2500
VARISTOR 27V 0603
2356
4-BIT SYNCHRONOUS BINARY COUNTERS
2134