Search
Filters

S-817A33ANB-CUWT2G

Part No :
S-817A33ANB-CUWT2G
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 50MA SC82AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
185+
$0.276
$51.060
430+
$0.233
$100.190
665+
$0.226
$150.290
915+
$0.219
$200.385
1,180+
$0.212
$250.160
1,575+
$0.191
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.41V @ 10mA
Output Current 50mA
Operating Supply Current 2.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.25V @ 10mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 027965-S-817A33ANB-CUWT2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
SII Semiconductor Corporation S-817A33ANB-CUWT2G, 50mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.41V @ 10mA maximum drop voltage. The S-817A33ANB-CUWT2G is fully intergrated into a SC-82AB package, opreating at different temperatures from -40°C to 85°C (TA), with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.41V @ 10mA
Output Current 50mA
Operating Supply Current 2.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.25V @ 10mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 027965-S-817A33ANB-CUWT2G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-817A33ANB-CUWT2G
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
S-817A33ANB-CUWT2G Price

S-817A33ANB-CUWT2G Datasheet
S-817A33ANB-CUWT2G Application

S-817A33ANB-CUWT2G Replacement
S-817A33ANB-CUWT2G Pdf

S-817A33ANB-CUWT2G Pinout
S-817A33ANB-CUWT2G Image

S-817A33ANB-CUWT2G Picture
S-817A33ANB-CUWT2G In Stock

S-817A33ANB-CUWT2G Distributor
S-817A33ANB-CUWT2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE 6A 400V GSIB-5S / Diode Rectifier Bridge Single 400V 2.8A 4-Pin Case GSIB-5S Tube
167
N-channel silicon junction field-effect transistors
351
4-Line, Low-Capacitor, Uni-directional Transient Voltage Suppressors
12576
IC OPAMP GP 750KHZ RRO 8MSOP
690
OPTOISOLATOR 4.17KV TRIAC 6DIP
790

Top Sellers