Search
Filters

SI-3006KWM

Part No :
SI-3006KWM
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V/3.3V 1A TO252-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,036 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.6V @ 1A, 0.6V @ 1A
Output Current 1A, 1A
Operating Supply Current 500μA to 1.5mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 100°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package TO-252-5
Win Source Part Number 211614-SI-3006KWM
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
Sanken SI-3006KWM, 1A, 1A Fixed REG LDO, offers a maximum input voltage of 18V, with a 0.6V @ 1A, 0.6V @ 1A maximum drop voltage. The SI-3006KWM is fully intergrated into a TO-252-5 package, opreating at different temperatures from -20°C to 100°C, with 1.8V, 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.6V @ 1A, 0.6V @ 1A
Output Current 1A, 1A
Operating Supply Current 500μA to 1.5mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 100°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package TO-252-5
Win Source Part Number 211614-SI-3006KWM
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI-3006KWM
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
SI-3006KWM Price

SI-3006KWM Datasheet
SI-3006KWM Application

SI-3006KWM Replacement
SI-3006KWM Pdf

SI-3006KWM Pinout
SI-3006KWM Image

SI-3006KWM Picture
SI-3006KWM In Stock

SI-3006KWM Distributor
SI-3006KWM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OR Gate IC 2 Channel US8
350
5 Amp Silicon Rectifier 50 to 1000 Volts
600
1MHz, 6V, 3A, Low-Voltage Synchronous Step-Down Converter
1742
Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS | IC DRIVER MOSF QUAD 1.2A 16-SOIC
100
Single-Chip Microcontroller with PLL and LCD Driver
311
DIODE 6A 600V KBU
90
MOSFET P-CH 20V 2A TO-236AB
32858
IC MCU 16BIT 512B FLASH 14TSSOP
31138
Wire-wound Chip Inductors for Signal Lines (LB series M type / LE series M type)
184

Top Sellers