Search
Filters

SI-3050LSA-TL

Part No :
SI-3050LSA-TL
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 1A 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 2.5mA
PSRR 55dB (100Hz to 120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 028413-SI-3050LSA-TL
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Sanken SI-3050LSA-TL, 1A Fixed REG LDO, offers a maximum input voltage of 8V, with a 0.8V @ 1A maximum drop voltage. The SI-3050LSA-TL is fully intergrated into a 8-SOP package, opreating at different temperatures from -20°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 2.5mA
PSRR 55dB (100Hz to 120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 028413-SI-3050LSA-TL
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI-3050LSA-TL
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
SI-3050LSA-TL Price

SI-3050LSA-TL Datasheet
SI-3050LSA-TL Application

SI-3050LSA-TL Replacement
SI-3050LSA-TL Pdf

SI-3050LSA-TL Pinout
SI-3050LSA-TL Image

SI-3050LSA-TL Picture
SI-3050LSA-TL In Stock

SI-3050LSA-TL Distributor
SI-3050LSA-TL PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 768B OTP 28SDIP
43
HEX SCHMITT-TRIGGER INVERTER
166
1.2 GHz LOW NOISE WIDE BAND AMPLIFIER SILICON BIPOLAR MONOLITHIC INTEGRATED CIRCUIT
414
IC ADC 16BIT 80MSPS DL 64LFCSP
13
HIGH POWER NPN SILICON TRANSISTOR
87

Top Sellers