Search
Filters

SPX1117M3-L-1-8/TR

Part No :
SPX1117M3-L-1-8/TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 377,835 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 192455-SPX1117M3-L-1-8/TR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
Exar Corporation SPX1117M3-L-1-8/TR, 800mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 1.3V @ 800mA maximum drop voltage. The SPX1117M3-L-1-8/TR is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 192455-SPX1117M3-L-1-8/TR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPX1117M3-L-1-8/TR
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
SPX1117M3-L-1-8/TR Price

SPX1117M3-L-1-8/TR Datasheet
SPX1117M3-L-1-8/TR Application

SPX1117M3-L-1-8/TR Replacement
SPX1117M3-L-1-8/TR Pdf

SPX1117M3-L-1-8/TR Pinout
SPX1117M3-L-1-8/TR Image

SPX1117M3-L-1-8/TR Picture
SPX1117M3-L-1-8/TR In Stock

SPX1117M3-L-1-8/TR Distributor
SPX1117M3-L-1-8/TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Fast Recovery Diode
1000
256K x 18, 128K x 32, 128K x 36 4Mb Sync Burst SRAMs
5
OPTOISOLATOR 5KV TRANSISTOR 4SMD
3406
FLEXMOS Hex Low-Side MOSFET Pre-Driver
340
IC SW LOAD FULL FUNC 50MA SC70-5
1460
High-Density Programmable Logic
55
MOSFET N-CH TO-264
550
Microcontrollers | IC MCU 8BIT 8KB FLASH 32LQFP
15

Top Sellers