Search
Filters

ST715MR

IC REG LDO ADJ 85MA SOT23-5
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STMicroelectronics ST715MR, 85mA Adjustable REG LDO, offers a maximum input voltage of 24V, with a 1V @ 85mA maximum drop voltage. The ST715MR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Quantity
Price
Ext. Price
40+
$0.850
$34.000
170+
$0.800
$136.000
450+
$0.750
$337.500
Availability: 6,000 In Stock
This product has a minimum quantity of 40
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 23V
Dropout Voltage-Max 1V @ 85mA
Output Current 85mA
Operating Supply Current 5.5μA to 6.5μA
PSRR 62dB to 45dB (100kHz to 1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031020-ST715MR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 23V
Dropout Voltage-Max 1V @ 85mA
Output Current 85mA
Operating Supply Current 5.5μA to 6.5μA
PSRR 62dB to 45dB (100kHz to 1kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031020-ST715MR
ST715MR Price

ST715MR Datasheet
ST715MR Application

ST715MR Replacement
ST715MR Pdf

ST715MR Pinout
ST715MR Image

ST715MR Picture
ST715MR In Stock

ST715MR Distributor
ST715MR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP PREBIAS 0.2W US6
156466
IC SENSOR 2-TEMP/FAN CTRL 16QSOP
1294
IC MPU RESET CIRC 4.38V SOT23-3
750
8-BIT MCU WITH 4 TO 8K ROM/OTP/EPROM, 256 BYTES RAM, ADC, WDG, SPI, I2C AND 2 TIMERS
475