Search
Filters

STLQ015XG31R

IC REG LDO 3.1V 0.15A SOT666
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STMicroelectronics STLQ015XG31R, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.3V @ 150mA maximum drop voltage. The STLQ015XG31R is fully intergrated into a SOT-666 package, opreating at different temperatures from -40°C to 125°C, with 3.1V nominal voltage.
Quantity
Price
Ext. Price
70+
€0.344
€24.080
210+
€0.318
€66.822
Availability: 3,000 In Stock
This product has a minimum quantity of 70
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 2.4μA
PSRR 40dB to 15dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.1V
Voltage - Dropout (Typical) 0.112V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038059-STLQ015XG31R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 2.4μA
PSRR 40dB to 15dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.1V
Voltage - Dropout (Typical) 0.112V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-666
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038059-STLQ015XG31R
STLQ015XG31R Price

STLQ015XG31R Datasheet
STLQ015XG31R Application

STLQ015XG31R Replacement
STLQ015XG31R Pdf

STLQ015XG31R Pinout
STLQ015XG31R Image

STLQ015XG31R Picture
STLQ015XG31R In Stock

STLQ015XG31R Distributor
STLQ015XG31R PMIC - Voltage Regulators - Linear