Search
Filters

STV8163

Part No :
STV8163
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3/5V/ADJ 11CLIPWATT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 249 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Mounting Through Hole
Output Voltage 3.3V, 5V, 2.5 V to 16 V
Case / Package 11-Clipwatt
Temperature Range - Operating 0°C to 150°C
Protection Features Over Temperature, Short Circuit
Control Features Enable, Reset
Operating Supply Current 3mA
Output Current 600mA, 600mA, 600mA
Dropout Voltage-Max 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Input Voltage 18V
Number of Regulators 3
Output Type Adjustable (Fixed)
Status Obsolete(EOL)
Packaging Bulk
Manufacturer STMicroelectronics
Categories Integrated Circuits
Voltage - Dropout (Typical) 1V @ 600mA
Win Source Part Number 212426-STV8163
Regulator Topology Positive Fixed and Adjustable
STMicroelectronics STV8163, 600mA, 600mA, 600mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 18V, with a 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA maximum drop voltage. The STV8163 is fully intergrated into a 11-Clipwatt package, opreating at different temperatures from 0°C to 150°C, with 2.5V (3.3V, 5V) nominal voltage.
Products specifications
ECAD Module
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Mounting Through Hole
Output Voltage 3.3V, 5V, 2.5 V to 16 V
Case / Package 11-Clipwatt
Temperature Range - Operating 0°C to 150°C
Protection Features Over Temperature, Short Circuit
Control Features Enable, Reset
Operating Supply Current 3mA
Output Current 600mA, 600mA, 600mA
Dropout Voltage-Max 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Input Voltage 18V
Number of Regulators 3
Output Type Adjustable (Fixed)
Status Obsolete(EOL)
Packaging Bulk
Manufacturer STMicroelectronics
Categories Integrated Circuits
Voltage - Dropout (Typical) 1V @ 600mA
Win Source Part Number 212426-STV8163
Regulator Topology Positive Fixed and Adjustable
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STV8163
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
STV8163 Price

STV8163 Datasheet
STV8163 Application

STV8163 Replacement
STV8163 Pdf

STV8163 Pinout
STV8163 Image

STV8163 Picture
STV8163 In Stock

STV8163 Distributor
STV8163 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC AMP AUD PWR 20W STER 48HTQFP
884
IC LED DRIVER RGLTR DIM 24WQFN
884
ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
3000
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 28A 100W TO247AC
98
IC MCU 8BIT 1.75KB OTP 18DIP
390
IC OPAMP GP 2.2MHZ 8DIP
1306

Top Sellers