Search
Filters

TK11330

Part No :
TK11330
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.3A SOT23L-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,746 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toko America Inc.
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.17V @ 100mA
Output Current 300mA
Operating Supply Current 136μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.235V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-23L-6
Win Source Part Number 056263-TK11330
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Toko America Inc. TK11330, 300mA Fixed REG LDO, offers a maximum input voltage of 14.5V, with a 0.17V @ 100mA maximum drop voltage. The TK11330 is fully intergrated into a SOT-23L-6 package, opreating at different temperatures from -40°C to 85°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toko America Inc.
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.17V @ 100mA
Output Current 300mA
Operating Supply Current 136μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.235V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-23L-6
Win Source Part Number 056263-TK11330
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TK11330
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
TK11330 Price

TK11330 Datasheet
TK11330 Application

TK11330 Replacement
TK11330 Pdf

TK11330 Pinout
TK11330 Image

TK11330 Picture
TK11330 In Stock

TK11330 Distributor
TK11330 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 8V 0.5A DPAK
4690
CER RES 24.0000MHZ 15PF SMD
170
VR4121TM 64-/32-BIT MICROPROCESSOR
21
DIODE ZENER 13V 500MW SOD123
2978
CAP TANT 470UF 6.3V 10% 2917
545
AUTOMOTIVE RECTIFIER DIODES
24
CAP FILM 1500PF 5% 100VDC RADIAL
869
DIODE SCHOTTKY 30V 200MA MINI3
9000

Top Sellers