Search
Filters

TL783CKCSE3

IC REG LDO ADJ 0.7A TO220-3
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
Texas Instruments TL783CKCSE3, 700mA Adjustable REG LDO, offers a maximum input voltage of 150V, the TL783CKCSE3 is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with 1.25V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 150V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 125V
Output Current 700mA
PSRR 76dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 125 V
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131744-TL783CKCSE3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 150V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 125V
Output Current 700mA
PSRR 76dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 125 V
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 131744-TL783CKCSE3
TL783CKCSE3 Price

TL783CKCSE3 Datasheet
TL783CKCSE3 Application

TL783CKCSE3 Replacement
TL783CKCSE3 Pdf

TL783CKCSE3 Pinout
TL783CKCSE3 Image

TL783CKCSE3 Picture
TL783CKCSE3 In Stock

TL783CKCSE3 Distributor
TL783CKCSE3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Voltage regulator diodes
6000
DIODE ARRAY SCHOTTKY 30V TO220AB
359
128 Mbit, 256 Mbit, 512 Mbit, 1 Gbit (x8/x16) 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories
7
IC MCU PSOC 8K FLASH 1K 24QFN
602
Chip Multilayer Hybrid Baluns
200